Brother International Corporation Mini Series In-Line Gear Motor Type G GF18N080-BPYG5C

Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet
Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Series In-Line Gear Motor Type G - GF18N080-BPYG5C - Brother International Corporation
Bridgewater, NJ, USA
Mini Series In-Line Gear Motor Type G
GF18N080-BPYG5C
Mini Series In-Line Gear Motor Type G GF18N080-BPYG5C
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.

Our Helical and Hypoid gearmotors feature:

  • Steel carbonitrided and die quenched gears which translates into longer life.
  • A selection of 1/50 HP to 3 HP.
  • 9 voltage choices in 50hz or 60hz.
  • 28 ratio choices.
  • Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle.
  • Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available!
  • European and other worldwide voltages are available.
  • Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes!
  • Two Year Warranty!
Supplier's Site Datasheet

Technical Specifications

  Brother International Corporation
Product Category Gearmotors
Product Number GF18N080-BPYG5C
Product Name Mini Series In-Line Gear Motor Type G
Phase Single-phase
Output Power 0.1000 HP
Continuous Torque 279.0 In-lbs (322 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
 - PGM.WH60DL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details
Precision Gearmotor with Spur Gearbox - C12**...12MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details