The Mini Series In-Line Gear Motor Type G, part number GF18N080-BPYF5A, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower and is available in various voltage options, including standard and special voltages. It features a robust construction with steel carbonitrided and die quenched gears, which enhances durability and extends the product's lifespan. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. Additionally, it offers flexibility in mounting configurations, making it suitable for diverse installation requirements. This product is engineered to meet industrial demands for reliability and energy efficiency.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GF18N080-BPYF5A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.0667 HP |
| Continuous Torque | 186.0 In-lbs (214 kg-cm) |