The Brother International Corporation Mini Series In-Line Gear Motor Type G, specifically the part number GF18N040-BBYJ1A, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial applications. It features a selection of standard voltages and is available in both 50Hz and 60Hz configurations. The motor is equipped with high-quality aluminum die-cast housings and steel carbonitrided gears, which contribute to its durability and longevity. Additionally, it is lubricated for life with synthetic grease, reducing maintenance needs. The gear motor offers flexibility in mounting styles and is designed for energy efficiency, aligning with modern industrial demands.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GF18N040-BBYJ1A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.1667 HP |
| Continuous Torque | 196.0 In-lbs (226 kg-cm) |