The Brother International Corporation Mini Series In-Line Gear Motor Type G, specifically the part number GF15N080-BMRE1A, is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power range of 1/50 to 1/6 horsepower, making it suitable for various industrial uses. It features a selection of voltage options, including standard and special voltages, which can be specified at the time of order. The motor is equipped with high-quality steel carbonitrided gears, contributing to its durability and longevity. It is lubricated for life with synthetic grease, reducing maintenance needs and downtime. The gear motor is designed for flexibility in mounting configurations, accommodating different installation requirements. Overall, this product is ideal for engineers seeking a reliable and efficient gear motor solution for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GF15N080-BMRE1A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 119.0 In-lbs (137 kg-cm) |