The Mini Series In-Line Gear Motor Type G, part number GF15N025-BBRF6C, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power rating of 1/50 to 1/6 horsepower, with various voltage options available, including standard voltages of 115V, 220V, and 230V. It features a robust construction with steel carbonitrided and die quenched gears, which enhance durability and extend the product's lifespan. The gear motor is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. It supports multiple mounting configurations, offering flexibility for integration into different systems. The product is suitable for both 50Hz and 60Hz applications, making it versatile for various industrial environments. The design incorporates advanced hypoid gearing technology, contributing to its efficiency and reliability. This gear motor is a suitable choice for engineers seeking a dependable solution for their power transmission needs.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GF15N025-BBRF6C |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.0667 HP |
| Continuous Torque | 61.0 In-lbs (70.34 kg-cm) |