The Brother International Corporation Mini Series In-Line Gear Motor Type G, specifically part number GF15N007-BBRE1A, is designed for applications requiring compact and efficient power transmission. This gear motor operates at various horsepower ratings, including 1/50 to 1/6 HP, and supports multiple voltage options, making it versatile for different industrial needs. The motor features a robust construction with steel carbonitrided and die quenched gears, which enhances durability and extends operational life. It is lubricated for life with high-grade synthetic grease and sealed with machine slip fit "O" rings, reducing maintenance requirements. The gear motor is suitable for both 50Hz and 60Hz applications, providing flexibility in installation. Overall, this product is ideal for engineers seeking a reliable and efficient gear motor solution for their projects.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GF15N007-BBRE1A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.0500 HP |
| Continuous Torque | 12.0 In-lbs (13.84 kg-cm) |