The Mini Series In-Line Gear Motor Type G, specifically the part number GF12N040-BPLC5A, is designed for applications requiring compact and efficient power transmission. This gear motor operates within a power range of 1/50 to 1/6 horsepower and is available in various voltage options, including standard single-phase voltages. The motor features a robust construction with steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. It is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The gear motor is suitable for a variety of mounting configurations, enhancing its versatility in different applications. Additionally, it is designed to operate efficiently in both 50Hz and 60Hz environments, making it adaptable for global use.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GF12N040-BPLC5A |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Single-phase |
| Output Power | 0.0200 HP |
| Continuous Torque | 23.0 In-lbs (26.52 kg-cm) |