The Mini Series In-Line Gear Motor Type G, part number GF12N015-BBLD2N, from Brother International Corporation is designed for applications requiring compact and efficient power transmission. This gear motor operates at a power rating of 1/30 horsepower (approximately 25 watts) and is suitable for single-phase applications. It features a full load speed of 1690 RPM and operates at a voltage of 115V. The motor is designed with a capacitor start mechanism, ensuring reliable performance during startup. Engineers may find this gear motor beneficial due to its energy-efficient design and robust construction, which includes steel carbonitrided and die quenched gears for extended lifespan. The motor is lubricated for life with high-grade synthetic grease, reducing maintenance needs. Additionally, it is compatible with various mounting configurations, providing flexibility for integration into different systems. This product is ideal for projects that require a reliable and compact gear motor solution.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | GF12N015-BBLD2N |
| Product Name | Mini Series In-Line Gear Motor Type G |
| Phase | Three-phase |
| Output Power | 0.0333 HP |
| Continuous Torque | 14.0 In-lbs (16.14 kg-cm) |