The Brother International Corporation G3L28N200-BWBK4E is a mid-series in-line gear motor designed for various industrial applications. It operates on single-phase standard voltages ranging from 115V to 230V at 60 Hz, with power ratings of 1/8 to 1/2 horsepower. The motor features a full load speed of approximately 1700 RPM and a starting current that varies depending on the voltage, with values ranging from 2.00A to 4.70A. This gear motor is equipped with high-quality steel carbonitrided and die quenched gears, which contribute to its durability and extended lifespan. It is lubricated for life with synthetic grease, minimizing maintenance needs. The G3 series offers flexibility in mounting configurations and is suitable for applications requiring reliable power transmission. The product is compliant with UL/CSA and CE standards, ensuring it meets safety and performance requirements.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | G3L28N200-BWBK4E |
| Product Name | Mid Series In-Line Gear Motor Type G3 |
| Phase | Three-phase |
| Output Power | 0.2500 HP |
| Continuous Torque | 1728.0 In-lbs (1992 kg-cm) |