The G3K32N100-BML6S is a single-phase in-line gear motor from Brother International Corporation, designed for applications requiring reliable power transmission. It is available in various horsepower ratings, specifically 1/8, 1/4, and 1/2 HP, with multiple voltage options including 115V, 220V, and 230V at 60 Hz. The motor features a full load speed of approximately 1730 RPM and is equipped with a capacitor for improved performance. The gear motor is constructed with steel carbonitrided and die quenched gears, ensuring durability and longevity. It is lubricated for life with high-grade synthetic grease, which minimizes maintenance needs. The G3 series offers flexibility in mounting configurations and is designed to operate efficiently in various industrial environments. Engineers considering this product should note its energy efficiency and the availability of different voltage and frequency ratings, making it suitable for a wide range of applications.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | G3K32N100-BML6S |
| Product Name | Mid Series In-Line Gear Motor Type G3 |
| Phase | Single-phase |
| Output Power | 0.5000 HP |
| Continuous Torque | 1728.0 In-lbs (1992 kg-cm) |