The Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F, part number FS55N15X-BML4A, is designed for applications requiring compact and efficient power transmission. This gear motor is available in various single-phase voltage options, including 115V, 220V, and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. It features a high ratio hypoid gearing system, which enhances efficiency and durability, making it suitable for industrial applications. The motor operates at full load speeds of approximately 1700 RPM, with starting currents varying based on the voltage selected. Additionally, it is lubricated for life with high-grade synthetic grease, reducing maintenance needs. The gear motor is also designed with flexibility in mounting configurations, accommodating various installation requirements.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | FS55N15X-BML4A |
| Product Name | Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F |
| Phase | Three-phase |
| Output Power | 0.5000 HP |
| Continuous Torque | 9104.0 In-lbs (10497 kg-cm) |