The Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F, specifically part number FS45N012-BJM4S, is designed for applications requiring compact and efficient power transmission. This gear motor is available in various single-phase voltage options, including 115V and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. It features a robust construction with steel carbonitrided and die quenched gears, contributing to its durability and extended lifespan. The motor operates at full load speeds of approximately 1700 RPM, with starting currents varying based on voltage. It is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The gear motor is suitable for various mounting configurations, providing flexibility for different installation requirements. Additionally, it complies with UL/CSA and CE standards, ensuring safety and reliability in industrial applications.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | FS45N012-BJM4S |
| Product Name | Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F |
| Phase | Three-phase |
| Output Power | 1 HP |
| Continuous Torque | 383.0 In-lbs (442 kg-cm) |