The Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F, part number FS45N005-BWBM4E, is designed for applications requiring compact and efficient power transmission. This gear motor is available in various single-phase voltage options, including 115V, 220V, and 230V, with a power rating of 1/2 Hp. It operates at a full load speed of approximately 1730 RPM and features a starting current of 2.25A at 220V. The motor is equipped with high-quality steel carbonitrided and die quenched gears, which enhance durability and extend operational life. It is lubricated for life with synthetic grease, reducing maintenance needs. The gear motor also offers flexibility in mounting configurations, making it suitable for diverse installation requirements. Engineers considering this product should note its energy-efficient design and the availability of multiple voltage and frequency options, which can accommodate various industrial applications.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | FS45N005-BWBM4E |
| Product Name | Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F |
| Phase | Three-phase |
| Output Power | 1 HP |
| Continuous Torque | 153.0 In-lbs (176 kg-cm) |