The Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F, specifically part number FS25N100-BMH5A, is designed for applications requiring compact and efficient power transmission. This gear motor features a right-angle configuration, allowing for versatile mounting options. It is available in various voltage ratings, including standard single-phase voltages of 115V and 230V, with a power output of 1/2 Hp. The motor operates at a full load speed of approximately 1730 RPM and has a starting current of 2.30 A at 230V. The gear motor is constructed with durable materials, including steel carbonitrided gears, which enhance longevity and reliability. It is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The product is suitable for a range of industrial applications where space and efficiency are critical.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | FS25N100-BMH5A |
| Product Name | Mid Series Rt-angle Hollow Bore - Flange Mount Gear Motor Type F |
| Phase | Single-phase |
| Output Power | 0.1250 HP |
| Continuous Torque | 361.0 In-lbs (416 kg-cm) |