Brother International Corporation Label Printer Tapes FLE6511

Description
Brother FLE6511 24mm Black Yellow Tape
Request a Quote
Description
Brother FLE6511 24mm Black Yellow Tape
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tapes - 1367606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Label Printer Tapes
1367606
Label Printer Tapes 1367606
Brother FLE6511 24mm Black Yellow Tape

Brother FLE6511 24mm Black Yellow Tape

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Label Materials
Product Number 1367606
Product Name Label Printer Tapes
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Pre-printed Labels - 4454013 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details
Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details