The Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3, part number F3S35N750-BJH6N, is designed for applications requiring efficient power transmission in a compact form factor. This gear motor is available in various single-phase standard voltages, including 115V, 220V, and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. The motor operates at full load speeds of approximately 1700 to 1730 RPM, depending on the voltage and frequency. The gear motor features high-quality steel carbonitrided and die quenched gears, which contribute to its durability and longevity. It is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The design allows for flexibility in mounting configurations, making it suitable for various industrial applications. The product is compliant with UL/CSA and CE standards, ensuring it meets safety and performance requirements. Engineers considering this gear motor should evaluate its specifications against their project requirements, particularly in terms of voltage, power, and mounting options.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | F3S35N750-BJH6N |
| Product Name | Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3 |
| Phase | Single-phase |
| Output Power | 0.1250 HP |
| Continuous Torque | 2292.0 In-lbs (2643 kg-cm) |