The Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3, specifically the part number F3S30N015-BML4N, is designed for applications requiring compact and efficient power transmission. This gear motor is available in various single-phase standard voltages, including 115V, 220V, and 230V, with power ratings ranging from 1/8 to 1/2 horsepower. The motor operates at full load speeds of approximately 1700 to 1730 RPM, depending on the voltage and frequency. The gear motor features a robust construction with steel carbonitrided and die quenched gears, contributing to its durability and extended lifespan. It is lubricated for life with high-grade synthetic grease, minimizing maintenance needs. The product supports multiple mounting configurations, enhancing its versatility for different applications. Additionally, it is compliant with UL/CSA and CE standards, ensuring safety and reliability in industrial environments. Engineers considering this gear motor should evaluate its specifications against their project requirements, particularly in terms of voltage, power, and mounting options.
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.
Our Helical and Hypoid gearmotors feature:
| Brother International Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | F3S30N015-BML4N |
| Product Name | Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3 |
| Phase | Three-phase |
| Output Power | 0.5000 HP |
| Continuous Torque | 238.0 In-lbs (274 kg-cm) |