Brother International Corporation Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3 F3S30N007-BML6N

Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet
Description
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3 - F3S30N007-BML6N - Brother International Corporation
Bridgewater, NJ, USA
Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3
F3S30N007-BML6N
Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3 F3S30N007-BML6N
Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother. Our Helical and Hypoid gearmotors feature: Steel carbonitrided and die quenched gears which translates into longer life. A selection of 1/50 HP to 3 HP. 9 voltage choices in 50hz or 60hz. 28 ratio choices. Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle. Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available! European and other worldwide voltages are available. Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes! Two Year Warranty!

Brother's GTR Series of Helical In-line & Hypoid/Helical Right-Angle Gearmotors were designed in response to the industrial demand for smaller, lighter, more reliable, and energy efficient power transmission. Our energy efficient High Ratio Hypoid gearing, CBN grinding process, and quality aluminum die cast housings are examples of the superior technology brought to you by Brother.

Our Helical and Hypoid gearmotors feature:

  • Steel carbonitrided and die quenched gears which translates into longer life.
  • A selection of 1/50 HP to 3 HP.
  • 9 voltage choices in 50hz or 60hz.
  • 28 ratio choices.
  • Flexibility in mounting styles-with over 10 mounting configurations- helical in-line and hypoid right-angle.
  • Hypoid gearing in our right-angle units is the same gearing used in an automobile differential- which allows Brother Gearmotors to boast the most efficient and durable right-angle package commercially available!
  • European and other worldwide voltages are available.
  • Lubricated for life with high grade synthetic grease and sealed with machine slip fit "O" rings eliminating costly downtime for lubrication changes!
  • Two Year Warranty!
Supplier's Site Datasheet

Technical Specifications

  Brother International Corporation
Product Category Gearmotors
Product Number F3S30N007-BML6N
Product Name Mid Series Rt-angle Hollow Borse - Symmetric / Compact Gear Motor Type F3
Phase Single-phase
Output Power 0.5000 HP
Continuous Torque 123.0 In-lbs (142 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG63 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
269 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0070A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details