Brother International Corporation Label Rolls DKN55224

Description
Brother Non Adhesive Paper Roll 54mm
Request a Quote
Description
Brother Non Adhesive Paper Roll 54mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Label Rolls - 7646013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Label Rolls
7646013
Label Rolls 7646013
Brother Non Adhesive Paper Roll 54mm

Brother Non Adhesive Paper Roll 54mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Label Materials
Product Number 7646013
Product Name Label Rolls
Materials of Construction Paper; Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
Single Coated Linered Tapes - XT-625FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0030 inches (0.0762 mm)
View Details
Pre-printed Labels - 4454164 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.2520 inches (6.4 mm)
View Details