Brother International Corporation Tape, Continuous Paper, 12Mm; Label Tape Type Brother DK22214

Description
TAPE, CONTINUOUS PAPER, 12MM; Label Tape Type:-; Tape Length:30.5m; Tape Width:12mm; Tape Material:Paper; Label Tape Colour:White; For Use With:Brother QL500W, QL700, QL720NW, QL580N, QL650TD & QL1050 Printers; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
TAPE, CONTINUOUS PAPER, 12MM; Label Tape Type:-; Tape Length:30.5m; Tape Width:12mm; Tape Material:Paper; Label Tape Colour:White; For Use With:Brother QL500W, QL700, QL720NW, QL580N, QL650TD & QL1050 Printers; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Continuous Paper, 12Mm; Label Tape Type Brother - 18K6080 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Continuous Paper, 12Mm; Label Tape Type Brother
18K6080
Tape, Continuous Paper, 12Mm; Label Tape Type Brother 18K6080
TAPE, CONTINUOUS PAPER, 12MM; Label Tape Type:-; Tape Length:30.5m; Tape Width:12mm; Tape Material:Paper; Label Tape Colour:White; For Use With:Brother QL500W, QL700, QL720NW, QL580N, QL650TD & QL1050 Printers; Product Range:-; RoHS Compliant: Yes

TAPE, CONTINUOUS PAPER, 12MM; Label Tape Type:-; Tape Length:30.5m; Tape Width:12mm; Tape Material:Paper; Label Tape Colour:White; For Use With:Brother QL500W, QL700, QL720NW, QL580N, QL650TD & QL1050 Printers; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 18K6080
Product Name Tape, Continuous Paper, 12Mm; Label Tape Type Brother
Carrier / Backing Paper; Paper
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
High Tack Acrylic Adhesive Transfer - 1123 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details