Brother International Corporation Tape, Continuous, White Film, 29Mm; Label Tape Type Brother DK22211

Description
TAPE, CONTINUOUS, WHITE FILM, 29MM; Label Tape Type:-; Tape Length:15.2m; Tape Width:29mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Brother QL500W, QL700, QL720NW, QL580N, QL650TD & QL1050 Printers; Product RoHS Compliant: Yes
Datasheet
Description
TAPE, CONTINUOUS, WHITE FILM, 29MM; Label Tape Type:-; Tape Length:15.2m; Tape Width:29mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Brother QL500W, QL700, QL720NW, QL580N, QL650TD & QL1050 Printers; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Continuous, White Film, 29Mm; Label Tape Type Brother - 18K6078 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Continuous, White Film, 29Mm; Label Tape Type Brother
18K6078
Tape, Continuous, White Film, 29Mm; Label Tape Type Brother 18K6078
TAPE, CONTINUOUS, WHITE FILM, 29MM; Label Tape Type:-; Tape Length:15.2m; Tape Width:29mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Brother QL500W, QL700, QL720NW, QL580N, QL650TD & QL1050 Printers; Product RoHS Compliant: Yes

TAPE, CONTINUOUS, WHITE FILM, 29MM; Label Tape Type:-; Tape Length:15.2m; Tape Width:29mm; Tape Material:-; Label Tape Colour:Black on White; For Use With:Brother QL500W, QL700, QL720NW, QL580N, QL650TD & QL1050 Printers; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 18K6078
Product Name Tape, Continuous, White Film, 29Mm; Label Tape Type Brother
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
Commercial Grade Solid Silicone Rubber Grade - 40 - Budnick Converting, Inc.
Specs
Adhesive Rubber
Carrier / Backing Rubber
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details