Brother International Corporation Label, Standard Address; Label Tape Colour Brother DK11201

Description
LABEL, STANDARD ADDRESS; Label Tape Colour:Black on White; Product Range:-; Colour:White; External Length / Height:29mm; External Width:90mm; Height:29mm; Label Colour:Black on White; Label Dimensions:29mm x 90mm; Label Height:29mm; RoHS Compliant: Yes
Datasheet
Description
LABEL, STANDARD ADDRESS; Label Tape Colour:Black on White; Product Range:-; Colour:White; External Length / Height:29mm; External Width:90mm; Height:29mm; Label Colour:Black on White; Label Dimensions:29mm x 90mm; Label Height:29mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Standard Address; Label Tape Colour Brother - 18K6068 - Newark, An Avnet Company
Chicago, IL, United States
Label, Standard Address; Label Tape Colour Brother
18K6068
Label, Standard Address; Label Tape Colour Brother 18K6068
LABEL, STANDARD ADDRESS; Label Tape Colour:Black on White; Product Range:-; Colour:White; External Length / Height:29mm; External Width:90mm; Height:29mm; Label Colour:Black on White; Label Dimensions:29mm x 90mm; Label Height:29mm; RoHS Compliant: Yes

LABEL, STANDARD ADDRESS; Label Tape Colour:Black on White; Product Range:-; Colour:White; External Length / Height:29mm; External Width:90mm; Height:29mm; Label Colour:Black on White; Label Dimensions:29mm x 90mm; Label Height:29mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 18K6068
Product Name Label, Standard Address; Label Tape Colour Brother
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details
High Performance Temp Surface Protection Tape - 25A826 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details