Brother International Corporation Motor BF2SM15-025TG2C

Description
DISCONTINUED BY MANUFACTURER, MOTOR / INDUCTION, IP20, CLASS A, DT-90, RATIO / 25:1, 10 HP, 1550/1610 RPM, 1-3 PHASE, 4 POLE, 208-230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR / INDUCTION, IP20, CLASS A, DT-90, RATIO / 25:1, 10 HP, 1550/1610 RPM, 1-3 PHASE, 4 POLE, 208-230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 163461373 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, MOTOR / INDUCTION, IP20, CLASS A, DT-90, RATIO / 25:1, 10 HP, 1550/1610 RPM, 1-3 PHASE, 4 POLE, 208-230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR / INDUCTION, IP20, CLASS A, DT-90, RATIO / 25:1, 10 HP, 1550/1610 RPM, 1-3 PHASE, 4 POLE, 208-230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 163461373
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 2607 ... SR IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.32 in-oz/amp (16.4 mN-m/amp)
View Details
DC Motors - 2389636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0109 kg-cm)
View Details
34R-5F Series AC Right Angle Gearmotor - 0523 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details