Brother International Corporation Gear Motor A200-D90

Description
MOTOR, W/ BRAKE, BUILT IN RECTIFIER, 220 V. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, W/ BRAKE, BUILT IN RECTIFIER, 220 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 41421978 - Radwell International
Willingboro, NJ, United States
Gear Motor
41421978
Gear Motor 41421978
MOTOR, W/ BRAKE, BUILT IN RECTIFIER, 220 V. FREE 2 YEAR RADWELL WARRANTY

MOTOR, W/ BRAKE, BUILT IN RECTIFIER, 220 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 41421978
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 13**...13*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
 - PGM.P016M0171-01 Brushless coreless gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Commutation Brushless
DC Construction Coreless / Slotless
View Details
DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
SXA Gear Motor, 200V Batteryless - SXA25AW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 3.35 HP
Gearbox Ratio 10 : 1
Units Metric
View Details