Bronkhorst USA EL-PRESS Metal Sealed Series Pressure Meters/Controllers Series P-702CM

Description
EL-PRESS Metal Sealed Pressure Meters / Controllers Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterized by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality and are therefore especially suitable for meeting the semiconductor industry requirements as well as other high purity gas applications. The base blocks of the Pressure Meters and Controllers have 1/4" face seal male (VCR) or down port process connections. lowest range 7 ... 350 mbar (0,1 ... 5 psi) absolute or relative. highest range 1,28 ... 64 bar (18 ... 900 psi) absolute or relative. Todays instruments are equipped with a digital pc-board, offering high-accuracy, excellent temperature stability and fast response. Features: Resealable metal-to-metal outer seal construction (no rings) Electropolished wetted parts Cleanroom assembled Analog and digital I/O, with optionally integrated interface to DeviceNetTM, Profibus-DP®, Modbus-RTU or FLOW-BUS High accuracy and repeatability Stable control, even at varying process volumes
Datasheet
Description
EL-PRESS Metal Sealed Pressure Meters / Controllers Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterized by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality and are therefore especially suitable for meeting the semiconductor industry requirements as well as other high purity gas applications. The base blocks of the Pressure Meters and Controllers have 1/4" face seal male (VCR) or down port process connections. lowest range 7 ... 350 mbar (0,1 ... 5 psi) absolute or relative. highest range 1,28 ... 64 bar (18 ... 900 psi) absolute or relative. Todays instruments are equipped with a digital pc-board, offering high-accuracy, excellent temperature stability and fast response. Features: Resealable metal-to-metal outer seal construction (no rings) Electropolished wetted parts Cleanroom assembled Analog and digital I/O, with optionally integrated interface to DeviceNetTM, Profibus-DP®, Modbus-RTU or FLOW-BUS High accuracy and repeatability Stable control, even at varying process volumes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EL-PRESS Metal Sealed Series Pressure Meters/Controllers - Series P-702CM - Bronkhorst USA
Bethlehem, PA, USA
EL-PRESS Metal Sealed Series Pressure Meters/Controllers
Series P-702CM
EL-PRESS Metal Sealed Series Pressure Meters/Controllers Series P-702CM
EL-PRESS Metal Sealed Pressure Meters / Controllers Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterized by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality and are therefore especially suitable for meeting the semiconductor industry requirements as well as other high purity gas applications. The base blocks of the Pressure Meters and Controllers have 1/4" face seal male (VCR) or down port process connections. lowest range 7 ... 350 mbar (0,1 ... 5 psi) absolute or relative. highest range 1,28 ... 64 bar (18 ... 900 psi) absolute or relative. Todays instruments are equipped with a digital pc-board, offering high-accuracy, excellent temperature stability and fast response. Features: Resealable metal-to-metal outer seal construction (no rings) Electropolished wetted parts Cleanroom assembled Analog and digital I/O, with optionally integrated interface to DeviceNetTM, Profibus-DP®, Modbus-RTU or FLOW-BUS High accuracy and repeatability Stable control, even at varying process volumes

EL-PRESS Metal Sealed Pressure Meters / Controllers

Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterized by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality and are therefore especially suitable for meeting the semiconductor industry requirements as well as other high purity gas applications. The base blocks of the Pressure Meters and Controllers have 1/4" face seal male (VCR) or down port process connections.

lowest range 7 ... 350 mbar (0,1 ... 5 psi) absolute or relative.
highest range 1,28 ... 64 bar (18 ... 900 psi) absolute or relative.

Todays instruments are equipped with a digital pc-board, offering high-accuracy, excellent temperature stability and fast response.

Features:

  • Resealable metal-to-metal outer seal construction (no rings)
  • Electropolished wetted parts
  • Cleanroom assembled
  • Analog and digital I/O, with optionally integrated interface to
    DeviceNetTM, Profibus-DP®, Modbus-RTU or FLOW-BUS
  • High accuracy and repeatability
  • Stable control, even at varying process volumes
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Pressure Controllers
Product Number Series P-702CM
Product Name EL-PRESS Metal Sealed Series Pressure Meters/Controllers
Control Linear
Features PC-Based
Interface Computer Programmable (optional feature)
Communication / Port Type DeviceNet, Profibus-DP, Modbus, EtherCAT, Profinet or FLOW-BUS protocol
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

TwisTorr 84 FS Onboard Controller -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Form Factor Stand-Alone
Interface Network (optional feature)
Standards and Compliance RoHS
View Details
Master Compressed Air System Controller - Sigma Air Manager (SAM) 4.0 - Kaeser Compressors, Inc.
Specs
Interface Digital Front Panel; Network
Media Gas
View Details
Cordis High Volume Booster - CHV Series - Clippard
Specs
Control Linear
Form Factor Chassis
Media Gas
View Details