Bronkhorst USA LIQUI-FLOW Series L10/L20 - Digital Style Series L23

Description
LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest range 0,25 ... 5 g/h. Highest range 20 ... 1000 g/h for fluids with thermal properties similar to H2O. Note: For ultra low flow ranges, Bronkhorst High-Tech offers the µ-FLOW series. Ranges: 1,5 ... 30 mg/h up to 0,1 ... 2 g/h IPA- or H2O-equivalent. Features: Fast and accurate measurement No moving parts Thru-Flow measurement Suitable for liquids with low boiling point Attitude insensitive Very small internal volume In combination with a control valve: continuous and stable control Analog or digital: RS232, Profibus-DP®, DeviceNetTM or Modbus Applications: Semiconductor industry Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry Analytical laboratories HPLC-applications Features: Flow control is achieved by integrating a control valve onto the body of the Liquid Flow Meter. This control valve has a purge connection to eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Alternatively the liquid flow can be controlled using a close-coupled pump.
Datasheet
Description
LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest range 0,25 ... 5 g/h. Highest range 20 ... 1000 g/h for fluids with thermal properties similar to H2O. Note: For ultra low flow ranges, Bronkhorst High-Tech offers the µ-FLOW series. Ranges: 1,5 ... 30 mg/h up to 0,1 ... 2 g/h IPA- or H2O-equivalent. Features: Fast and accurate measurement No moving parts Thru-Flow measurement Suitable for liquids with low boiling point Attitude insensitive Very small internal volume In combination with a control valve: continuous and stable control Analog or digital: RS232, Profibus-DP®, DeviceNetTM or Modbus Applications: Semiconductor industry Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry Analytical laboratories HPLC-applications Features: Flow control is achieved by integrating a control valve onto the body of the Liquid Flow Meter. This control valve has a purge connection to eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Alternatively the liquid flow can be controlled using a close-coupled pump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIQUI-FLOW Series L10/L20 - Digital Style - Series L23 - Bronkhorst USA
Bethlehem, PA, USA
LIQUI-FLOW Series L10/L20 - Digital Style
Series L23
LIQUI-FLOW Series L10/L20 - Digital Style Series L23
LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest range 0,25 ... 5 g/h. Highest range 20 ... 1000 g/h for fluids with thermal properties similar to H2O. Note: For ultra low flow ranges, Bronkhorst High-Tech offers the µ-FLOW series. Ranges: 1,5 ... 30 mg/h up to 0,1 ... 2 g/h IPA- or H2O-equivalent. Features: Fast and accurate measurement No moving parts Thru-Flow measurement Suitable for liquids with low boiling point Attitude insensitive Very small internal volume In combination with a control valve: continuous and stable control Analog or digital: RS232, Profibus-DP®, DeviceNetTM or Modbus Applications: Semiconductor industry Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry Analytical laboratories HPLC-applications Features: Flow control is achieved by integrating a control valve onto the body of the Liquid Flow Meter. This control valve has a purge connection to eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Alternatively the liquid flow can be controlled using a close-coupled pump.

LIQUI-FLOWTM series L10 / L20 digital Liquid Mass Flow Meters / Controllers

LIQUI-FLOWTM Series L10/L20 are digital Liquid Flow Meters/Controllers for low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop.

Lowest range 0,25 ... 5 g/h.
Highest range 20 ... 1000 g/h for fluids with thermal properties similar to H2O.

Note: For ultra low flow ranges, Bronkhorst High-Tech offers the µ-FLOW series. Ranges: 1,5 ... 30 mg/h up to 0,1 ... 2 g/h IPA- or H2O-equivalent.

Features:

  • Fast and accurate measurement
  • No moving parts
  • Thru-Flow measurement
  • Suitable for liquids with low boiling point
  • Attitude insensitive
  • Very small internal volume
  • In combination with a control valve: continuous and stable control
  • Analog or digital: RS232, Profibus-DP®, DeviceNetTM or Modbus

Applications:

  • Semiconductor industry
  • Pharmaceutical industry
  • Food industry (flavors, additives)
  • Biotechnical industry
  • Analytical laboratories
  • HPLC-applications

Features:

Flow control is achieved by integrating a control valve onto the body of the Liquid Flow Meter. This control valve has a purge connection to eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Alternatively the liquid flow can be controlled using a close-coupled pump.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number Series L23
Product Name LIQUI-FLOW Series L10/L20 - Digital Style
Meter Technology Thermal
Features Controller (optional feature); Recorder / Totalizer Functions
Approvals ATEX
Product Standards RoHS
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data