Bronkhorst USA LIQUI-FLOW Series L101/L201 - Industrial Style Series L131

Description
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. The standard direct acting valve (model C2I) is normally closed, has a pressure capability of 100 bar (1500 psi) and a purge connection for easy elimination of air or gas. Lowest range 0,25 ... 5 g/h. Highest range 20 ... 1000 g/h. Note: ranges for fluids with thermal properties similar to H2O. "Multibus" digital communication Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Fast and accurate measurement No moving parts Suitable for liquids with low boiling point Attitude insensitive Very small internal volume In combination with a control valve: continuous and stable control Classification IP65 Applications: (Petro-)chemical installations Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry
Datasheet
Description
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. The standard direct acting valve (model C2I) is normally closed, has a pressure capability of 100 bar (1500 psi) and a purge connection for easy elimination of air or gas. Lowest range 0,25 ... 5 g/h. Highest range 20 ... 1000 g/h. Note: ranges for fluids with thermal properties similar to H2O. "Multibus" digital communication Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Fast and accurate measurement No moving parts Suitable for liquids with low boiling point Attitude insensitive Very small internal volume In combination with a control valve: continuous and stable control Classification IP65 Applications: (Petro-)chemical installations Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIQUI-FLOW Series L101/L201 - Industrial Style - Series L131 - Bronkhorst USA
Bethlehem, PA, USA
LIQUI-FLOW Series L101/L201 - Industrial Style
Series L131
LIQUI-FLOW Series L101/L201 - Industrial Style Series L131
LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. The standard direct acting valve (model C2I) is normally closed, has a pressure capability of 100 bar (1500 psi) and a purge connection for easy elimination of air or gas. Lowest range 0,25 ... 5 g/h. Highest range 20 ... 1000 g/h. Note: ranges for fluids with thermal properties similar to H2O. "Multibus" digital communication Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Fast and accurate measurement No moving parts Suitable for liquids with low boiling point Attitude insensitive Very small internal volume In combination with a control valve: continuous and stable control Classification IP65 Applications: (Petro-)chemical installations Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry

LIQUI-FLOWTM series L10I / L20I industrial style Liquid Mass Flow Meters / Controllers

The LIQUI-FLOWTM series L10I/L20I digital Liquid Flow Meters / Controllers for low flow ranges are equipped with a rugged 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. The standard direct acting valve (model C2I) is normally closed, has a pressure capability of 100 bar (1500 psi) and a purge connection for easy elimination of air or gas.

Lowest range 0,25 ... 5 g/h.

Highest range 20 ... 1000 g/h.

Note: ranges for fluids with thermal properties similar to H2O.

"Multibus" digital communication

Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol.
More information about digital "multibus" communication.

Features:

  • Fast and accurate measurement
  • No moving parts
  • Suitable for liquids with low boiling point
  • Attitude insensitive
  • Very small internal volume
  • In combination with a control valve: continuous and stable control
  • Classification IP65

Applications:

  • (Petro-)chemical installations
  • Pharmaceutical industry
  • Food industry (flavors, additives)
  • Biotechnical industry
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number Series L131
Product Name LIQUI-FLOW Series L101/L201 - Industrial Style
Meter Technology Thermal
Features Controller (optional feature); Recorder / Totalizer Functions
Product Standards RoHS
Operating Temperature 41 to 158 F (5 to 70 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow and Temperature Monitoring Switch - FlexSwitch® FLT93C - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Features Sanitary Applications Rated
Additional Variables Measured Temperature; Level
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Residential Water Meter - WM Series - Assured Automation
Specs
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
View Details