Bronkhorst USA MICRO-FLOW Series L01 - Digital Style Series L01

Description
µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest range 1,5 ... 30 mg/h for meters and 5 ... 100 mg/h for controllers. Highest range 0,1 ... 2 g/h. Note: fluids with thermal properties similar to IPA / H2O. Flow control Flow control is achieved by integrating a control valve onto the body of the Liquid Flow Meter. This control valve has a purge connection to eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Features: No moving parts Thru-Flow measurement Attitude insensitive Fast and accurate measurement Negligible dead-volume (sensor: 1,5...33 µl) In combination with a control valve: continuous and stable control Analog or digital: RS232, Profibus-DP®, DeviceNetTM, Modbus or FLOW-BUS Stainless Steel sensor NEW: 1000 bar (15000 psi) LFM for 150 up to 450 mg/h FS (based on H2O) Applications: Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry Analytical laboratories Evaporation processes (see CEM-system) HPLC applications
Datasheet
Description
µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest range 1,5 ... 30 mg/h for meters and 5 ... 100 mg/h for controllers. Highest range 0,1 ... 2 g/h. Note: fluids with thermal properties similar to IPA / H2O. Flow control Flow control is achieved by integrating a control valve onto the body of the Liquid Flow Meter. This control valve has a purge connection to eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Features: No moving parts Thru-Flow measurement Attitude insensitive Fast and accurate measurement Negligible dead-volume (sensor: 1,5...33 µl) In combination with a control valve: continuous and stable control Analog or digital: RS232, Profibus-DP®, DeviceNetTM, Modbus or FLOW-BUS Stainless Steel sensor NEW: 1000 bar (15000 psi) LFM for 150 up to 450 mg/h FS (based on H2O) Applications: Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry Analytical laboratories Evaporation processes (see CEM-system) HPLC applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO-FLOW Series L01 - Digital Style - Series L01 - Bronkhorst USA
Bethlehem, PA, USA
MICRO-FLOW Series L01 - Digital Style
Series L01
MICRO-FLOW Series L01 - Digital Style Series L01
µ-FLOW series L01 Mass Flow Meters / Controllers for liquids µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop. Lowest range 1,5 ... 30 mg/h for meters and 5 ... 100 mg/h for controllers. Highest range 0,1 ... 2 g/h. Note: fluids with thermal properties similar to IPA / H2O. Flow control Flow control is achieved by integrating a control valve onto the body of the Liquid Flow Meter. This control valve has a purge connection to eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter. Features: No moving parts Thru-Flow measurement Attitude insensitive Fast and accurate measurement Negligible dead-volume (sensor: 1,5...33 µl) In combination with a control valve: continuous and stable control Analog or digital: RS232, Profibus-DP®, DeviceNetTM, Modbus or FLOW-BUS Stainless Steel sensor NEW: 1000 bar (15000 psi) LFM for 150 up to 450 mg/h FS (based on H2O) Applications: Pharmaceutical industry Food industry (flavors, additives) Biotechnical industry Analytical laboratories Evaporation processes (see CEM-system) HPLC applications

µ-FLOW series L01 Mass Flow Meters / Controllers for liquids

µ-FLOW are Liquid Flow Meters/Controllers for ultra low flow ranges. The instruments operate on a thermal, thru-flow measuring principle. The flow meter can be connected to a control valve to form a closed control loop.

Lowest range 1,5 ... 30 mg/h for meters and 5 ... 100 mg/h for controllers.
Highest range 0,1 ... 2 g/h.

Note: fluids with thermal properties similar to IPA / H2O.

Flow control

Flow control is achieved by integrating a control valve onto the body of the Liquid Flow Meter. This control valve has a purge connection to eliminate air or gas during start-up. The electronic control function forms part of the normal circuitry in the meter.

Features:

  • No moving parts
  • Thru-Flow measurement
  • Attitude insensitive
  • Fast and accurate measurement
  • Negligible dead-volume (sensor: 1,5...33 µl)
  • In combination with a control valve: continuous and stable control
  • Analog or digital: RS232, Profibus-DP®, DeviceNetTM, Modbus or FLOW-BUS
  • Stainless Steel sensor
  • NEW: 1000 bar (15000 psi) LFM for 150 up to 450 mg/h FS (based on H2O)

Applications:

  • Pharmaceutical industry
  • Food industry (flavors, additives)
  • Biotechnical industry
  • Analytical laboratories
  • Evaporation processes (see CEM-system)
  • HPLC applications
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number Series L01
Product Name MICRO-FLOW Series L01 - Digital Style
Meter Technology Thermal
Features Controller (optional feature); Recorder / Totalizer Functions
Product Standards RoHS
Operating Temperature 41 to 122 F (5 to 50 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data