Bronkhorst USA Industrial Version Digital Electronic Pressure Controller P-802CI

Description
Bronkhorst® model P-802CI Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5…350 mbar and 3,2…64 bar absolute or gauge. The instrument comprises a diaphragm type piezo-resistive pressure sensor, a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for pressure control by means of two integrated control valves. This dual valve construction is a compact, economical alternative to configurations where forward pressure controllers are combined with separate bleed ports and relief valves. It is considered as a great advantage that the relief valve does not vent to the atmosphere. Furthermore the system can be set for either fast or smooth controlled (de)pressurization. The IN-PRESS model is of rugged design (IP65) for use in industrial environments. IN-PRESS series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus or FLOW-BUS protocols. Process Pressure Controller, Industrial Style Dual valve pressure control (inlet/relief) For absolute or gauge pressure High accuracy and repeatability Rugged, weatherproof housing (IP65, dust and waterproof) On-board PID controller for pressure control Analog, RS232 and fieldbus communication
Datasheet
Description
Bronkhorst® model P-802CI Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5…350 mbar and 3,2…64 bar absolute or gauge. The instrument comprises a diaphragm type piezo-resistive pressure sensor, a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for pressure control by means of two integrated control valves. This dual valve construction is a compact, economical alternative to configurations where forward pressure controllers are combined with separate bleed ports and relief valves. It is considered as a great advantage that the relief valve does not vent to the atmosphere. Furthermore the system can be set for either fast or smooth controlled (de)pressurization. The IN-PRESS model is of rugged design (IP65) for use in industrial environments. IN-PRESS series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus or FLOW-BUS protocols. Process Pressure Controller, Industrial Style Dual valve pressure control (inlet/relief) For absolute or gauge pressure High accuracy and repeatability Rugged, weatherproof housing (IP65, dust and waterproof) On-board PID controller for pressure control Analog, RS232 and fieldbus communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Version Digital Electronic Pressure Controller - P-802CI - Bronkhorst USA
Bethlehem, PA, USA
Industrial Version Digital Electronic Pressure Controller
P-802CI
Industrial Version Digital Electronic Pressure Controller P-802CI
Bronkhorst® model P-802CI Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5…350 mbar and 3,2…64 bar absolute or gauge. The instrument comprises a diaphragm type piezo-resistive pressure sensor, a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for pressure control by means of two integrated control valves. This dual valve construction is a compact, economical alternative to configurations where forward pressure controllers are combined with separate bleed ports and relief valves. It is considered as a great advantage that the relief valve does not vent to the atmosphere. Furthermore the system can be set for either fast or smooth controlled (de)pressurization. The IN-PRESS model is of rugged design (IP65) for use in industrial environments. IN-PRESS series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus or FLOW-BUS protocols. Process Pressure Controller, Industrial Style Dual valve pressure control (inlet/relief) For absolute or gauge pressure High accuracy and repeatability Rugged, weatherproof housing (IP65, dust and waterproof) On-board PID controller for pressure control Analog, RS232 and fieldbus communication

Bronkhorst® model P-802CI Process Pressure Controllers (PPCs) are suited for precise pressure control with closed volumes, i.e. with one fluid connection. This PPC model is suited for pressure ranges between 17,5…350 mbar and 3,2…64 bar absolute or gauge. The instrument comprises a diaphragm type piezo-resistive pressure sensor, a microprocessor based pc-board with signal and fieldbus conversion and a PID controller for pressure control by means of two integrated control valves. This dual valve construction is a compact, economical alternative to configurations where forward pressure controllers are combined with separate bleed ports and relief valves. It is considered as a great advantage that the relief valve does not vent to the atmosphere. Furthermore the system can be set for either fast or smooth controlled (de)pressurization. The IN-PRESS model is of rugged design (IP65) for use in industrial environments.

IN-PRESS series are equipped with a digital pc-board, offering high accuracy, excellent temperature stability and fast response. The main digital pc-board contains all of the general functions needed for measurement and control. In addition to the standard RS232 output the instruments also offer analog I/O. As an option, an on-board interface can be mounted to provide DeviceNet™, PROFIBUS DP, Modbus or FLOW-BUS protocols.

Process Pressure Controller, Industrial Style

  • Dual valve pressure control (inlet/relief)
  • For absolute or gauge pressure
  • High accuracy and repeatability
  • Rugged, weatherproof housing (IP65, dust and waterproof)
  • On-board PID controller for pressure control
  • Analog, RS232 and fieldbus communication
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Pressure Controllers
Product Number P-802CI
Product Name Industrial Version Digital Electronic Pressure Controller
Control PID
Features PC-Based
Interface Computer Programmable
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Controls - 836T-T350JX7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Master Compressed Air System Controller - Sigma Air Manager (SAM) 4.0 - Kaeser Compressors, Inc.
Specs
Interface Digital Front Panel; Network
Media Gas
View Details
Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details