IN-PRESS Industrial style Digital Pressure Meters / Controllers
The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a well-proven compact thru-flow design and include a diaphragm type piezo-resistive pressure sensor for pressure measurement/control from the lowest ranges (2 ... 100 mbar absolute or gauge) up to the highest ranges (8 ... 400 bar absolute or gauge). The pc-board of an IN-PRESS pressure meter features integrated, adaptable PID control for fast and smooth control of any electronically driven valve. The standard direct acting valve (F-001AI/F-011AI) is normally closed, has a pressure capability up to 100 bar and is available for Kv-values up to 6.6 x 10-6. Normally opened valves can also be supplied. There is also a pilot operated valve for high flow rates (Kv-max 6.0 !!!), the so-called Vary-P valve that can cope with 400 bar delta-P and a bellows valve for applications with very low differential pressure. All these control valves are available with IP65 protected coils.
"Multibus" Digital Pressure Meters/Controllers
Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication.
Features:
Thru-flow design
Compact arrangement
Stable control, even at varying process volumes
High pressure capability up to 400 bar
Classification IP65
High accuracy and repeatability
Applications:
Process pressure control in food, pharma and (petro-)chemical industries
Fermenter pressure control (Biotechnology)
Fuel Cell technology
Protective gas pressure control in extrusion moulding processes
IN-PRESS Industrial style Digital Pressure Meters / Controllers
The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a well-proven compact thru-flow design and include a diaphragm type piezo-resistive pressure sensor for pressure measurement/control from the lowest ranges (2 ... 100 mbar absolute or gauge) up to the highest ranges (8 ... 400 bar absolute or gauge). The pc-board of an IN-PRESS pressure meter features integrated, adaptable PID control for fast and smooth control of any electronically driven valve. The standard direct acting valve (F-001AI/F-011AI) is normally closed, has a pressure capability up to 100 bar and is available for Kv-values up to 6.6 x 10-6. Normally opened valves can also be supplied. There is also a pilot operated valve for high flow rates (Kv-max 6.0 !!!), the so-called Vary-P valve that can cope with 400 bar delta-P and a bellows valve for applications with very low differential pressure. All these control valves are available with IP65 protected coils.
"Multibus" Digital Pressure Meters/Controllers
Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication.
Features:
- Thru-flow design
- Compact arrangement
- Stable control, even at varying process volumes
- High pressure capability up to 400 bar
- Classification IP65
- High accuracy and repeatability
Applications:
- Process pressure control in food, pharma and (petro-)chemical industries
- Fermenter pressure control (Biotechnology)
- Fuel Cell technology
- Protective gas pressure control in extrusion moulding processes