Bronkhorst USA IN-PRESS Series Digital Pressure Meters/Controllers P-512CI

Description
IN-PRESS Industrial style Digital Pressure Meters / Controllers The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a well-proven compact thru-flow design and include a diaphragm type piezo-resistive pressure sensor for pressure measurement/control from the lowest ranges (2 ... 100 mbar absolute or gauge) up to the highest ranges (8 ... 400 bar absolute or gauge). The pc-board of an IN-PRESS pressure meter features integrated, adaptable PID control for fast and smooth control of any electronically driven valve. The standard direct acting valve (F-001AI/F-011AI) is normally closed, has a pressure capability up to 100 bar and is available for Kv-values up to 6.6 x 10-6. Normally opened valves can also be supplied. There is also a pilot operated valve for high flow rates (Kv-max 6.0 !!!), the so-called Vary-P valve that can cope with 400 bar delta-P and a bellows valve for applications with very low differential pressure. All these control valves are available with IP65 protected coils. "Multibus" Digital Pressure Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Thru-flow design Compact arrangement Stable control, even at varying process volumes High pressure capability up to 400 bar Classification IP65 High accuracy and repeatability Applications: Process pressure control in food, pharma and (petro-)chemical industries Fermenter pressure control (Biotechnology) Fuel Cell technology Protective gas pressure control in extrusion moulding processes
Datasheet
Description
IN-PRESS Industrial style Digital Pressure Meters / Controllers The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a well-proven compact thru-flow design and include a diaphragm type piezo-resistive pressure sensor for pressure measurement/control from the lowest ranges (2 ... 100 mbar absolute or gauge) up to the highest ranges (8 ... 400 bar absolute or gauge). The pc-board of an IN-PRESS pressure meter features integrated, adaptable PID control for fast and smooth control of any electronically driven valve. The standard direct acting valve (F-001AI/F-011AI) is normally closed, has a pressure capability up to 100 bar and is available for Kv-values up to 6.6 x 10-6. Normally opened valves can also be supplied. There is also a pilot operated valve for high flow rates (Kv-max 6.0 !!!), the so-called Vary-P valve that can cope with 400 bar delta-P and a bellows valve for applications with very low differential pressure. All these control valves are available with IP65 protected coils. "Multibus" Digital Pressure Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Thru-flow design Compact arrangement Stable control, even at varying process volumes High pressure capability up to 400 bar Classification IP65 High accuracy and repeatability Applications: Process pressure control in food, pharma and (petro-)chemical industries Fermenter pressure control (Biotechnology) Fuel Cell technology Protective gas pressure control in extrusion moulding processes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IN-PRESS Series Digital Pressure Meters/Controllers - P-512CI - Bronkhorst USA
Bethlehem, PA, USA
IN-PRESS Series Digital Pressure Meters/Controllers
P-512CI
IN-PRESS Series Digital Pressure Meters/Controllers P-512CI
IN-PRESS Industrial style Digital Pressure Meters / Controllers The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a well-proven compact thru-flow design and include a diaphragm type piezo-resistive pressure sensor for pressure measurement/control from the lowest ranges (2 ... 100 mbar absolute or gauge) up to the highest ranges (8 ... 400 bar absolute or gauge). The pc-board of an IN-PRESS pressure meter features integrated, adaptable PID control for fast and smooth control of any electronically driven valve. The standard direct acting valve (F-001AI/F-011AI) is normally closed, has a pressure capability up to 100 bar and is available for Kv-values up to 6.6 x 10-6. Normally opened valves can also be supplied. There is also a pilot operated valve for high flow rates (Kv-max 6.0 !!!), the so-called Vary-P valve that can cope with 400 bar delta-P and a bellows valve for applications with very low differential pressure. All these control valves are available with IP65 protected coils. "Multibus" Digital Pressure Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication. Features: Thru-flow design Compact arrangement Stable control, even at varying process volumes High pressure capability up to 400 bar Classification IP65 High accuracy and repeatability Applications: Process pressure control in food, pharma and (petro-)chemical industries Fermenter pressure control (Biotechnology) Fuel Cell technology Protective gas pressure control in extrusion moulding processes

IN-PRESS Industrial style Digital Pressure Meters / Controllers

The IN-PRESS series digital electronic pressure transducers and controllers for gases and liquids are equipped with a rugged, 'industrial style' (IP65) pc-board housing for use in industrial environments. The instruments have a well-proven compact thru-flow design and include a diaphragm type piezo-resistive pressure sensor for pressure measurement/control from the lowest ranges (2 ... 100 mbar absolute or gauge) up to the highest ranges (8 ... 400 bar absolute or gauge). The pc-board of an IN-PRESS pressure meter features integrated, adaptable PID control for fast and smooth control of any electronically driven valve. The standard direct acting valve (F-001AI/F-011AI) is normally closed, has a pressure capability up to 100 bar and is available for Kv-values up to 6.6 x 10-6. Normally opened valves can also be supplied. There is also a pilot operated valve for high flow rates (Kv-max 6.0 !!!), the so-called Vary-P valve that can cope with 400 bar delta-P and a bellows valve for applications with very low differential pressure. All these control valves are available with IP65 protected coils.

"Multibus" Digital Pressure Meters/Controllers

Bronkhorst High-Tech developed their digital instruments according to the flexible "multibus" concept, due to which the instruments can be equipped with on-board interface board with DeviceNetTM, Profibus-DP®, Modbus or FLOW-BUS protocol. More information about digital "multibus" communication.

Features:

  • Thru-flow design
  • Compact arrangement
  • Stable control, even at varying process volumes
  • High pressure capability up to 400 bar
  • Classification IP65
  • High accuracy and repeatability

Applications:

  • Process pressure control in food, pharma and (petro-)chemical industries
  • Fermenter pressure control (Biotechnology)
  • Fuel Cell technology
  • Protective gas pressure control in extrusion moulding processes
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Pressure Instruments
Product Number P-512CI
Product Name IN-PRESS Series Digital Pressure Meters/Controllers
Device Category Instrument or Meter; Controller (optional feature)
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Gauge
Material Liquid; Gas; Handles Hazardous Materials
Features Alarm Indicator (optional feature)
Unlock Full Specs
to access all available technical data