Bronkhorst USA Magnetic Flow Meter, MAG-VIEW™ [12.5250 lpm] MVM-250-Q

Description
Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<100 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 12.5 .. 250 lpm.
Datasheet
Description
Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<100 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 12.5 .. 250 lpm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Flow Meter, MAG-VIEW™ [12.5250 lpm] - MVM-250-Q - Bronkhorst USA
Bethlehem, PA, USA
Magnetic Flow Meter, MAG-VIEW™ [12.5250 lpm]
MVM-250-Q
Magnetic Flow Meter, MAG-VIEW™ [12.5250 lpm] MVM-250-Q
Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<100 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 12.5 .. 250 lpm.

Features of Magnetic Flow Meter

  • Makes liquid flows visible by
    • Pulse output
    • Blinking LED (red/green)
  • No mechanical wear
  • No moving parts
  • Ease of mounting and operation
  • Mounting in any position
  • Free pipe cross section
  • No additional pressure drop
  • Fast response (<100 ms)
  • Insensitive with contaminated liquids
  • Ideal solution for interference free operation combined with a long-life cycle
  • Can be used in areas where flow sensors with moving parts cannot be applied
  • Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines

Flow Ranges

This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 12.5 .. 250 lpm.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number MVM-250-Q
Product Name Magnetic Flow Meter, MAG-VIEW™ [12.5250 lpm]
Meter Technology Electromagnetic
Features Controller
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
PETRO 3003 LPG - lpg-delivery-propane-butane - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 264.00 GPM (40 to 1000 L/min)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details