Bronkhorst USA Magnetic Flow Meter, MAG-VIEW™ [5 .. 250 lpm] MVM-250-PA

Description
Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<500 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 5 .. 250 lpm.
Datasheet
Description
Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<500 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 5 .. 250 lpm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Flow Meter, MAG-VIEW™ [5 .. 250 lpm] - MVM-250-PA - Bronkhorst USA
Bethlehem, PA, USA
Magnetic Flow Meter, MAG-VIEW™ [5 .. 250 lpm]
MVM-250-PA
Magnetic Flow Meter, MAG-VIEW™ [5 .. 250 lpm] MVM-250-PA
Features of Magnetic Flow Meter Makes liquid flows visible by Pulse output Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<500 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 5 .. 250 lpm.

Features of Magnetic Flow Meter

  • Makes liquid flows visible by
    • Pulse output
    • Blinking LED (red/green)
  • No mechanical wear
  • No moving parts
  • Ease of mounting and operation
  • Mounting in any position
  • Free pipe cross section
  • No additional pressure drop
  • Fast response (<500 ms)
  • Insensitive with contaminated liquids
  • Ideal solution for interference free operation combined with a long-life cycle
  • Can be used in areas where flow sensors with moving parts cannot be applied
  • Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines

Flow Ranges

This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 5 .. 250 lpm.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number MVM-250-PA
Product Name Magnetic Flow Meter, MAG-VIEW™ [5 .. 250 lpm]
Meter Technology Electromagnetic
Operating Temperature 41 to 140 F (5 to 60 C)
Process Media Type Liquid
Operating Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
Media Temperature 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001976 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 1366376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 290 psi (204 m H2O)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Paddle Wheel Flow Meter - WM-PT Series - Assured Automation
Specs
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions
Operating Temperature 20 to 130 F (-7 to 54 C)
View Details