Bronkhorst USA EL-PRESS Metal Sealed Series Pressure Meters/Controllers Models P-602CM

Description
EL-PRESS Metal Sealed Pressure Meters / Controllers Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality and are therefore especially suitable for meeting the semiconductor industry requirements as well as other high purity gas applications. The base blocks of the Pressure Meters and Controllers have 1/4" face seal male (VCR) ordownport process connections. lowest range 7 ... 350 mbar (0,1 ... 5 psi) absolute or relative. highest range 1,28 ... 64 bar (18 ... 900 psi) absolute or relative. Todays instruments are equipped with a digital pc-board, offering high-accuracy, excellent temperature stability and fast response. Features: Resealable metal-to-metal outer seal construction (no rings) Electropolished wetted parts Cleanroom assembled Analog and digital I/O, with optionally integrated interface to DeviceNetTM, Profibus-DP®, Modbus-RTU or FLOW-BUS High accuracy and repeatability Stable control, even at varying process volumes
Datasheet
Description
EL-PRESS Metal Sealed Pressure Meters / Controllers Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality and are therefore especially suitable for meeting the semiconductor industry requirements as well as other high purity gas applications. The base blocks of the Pressure Meters and Controllers have 1/4" face seal male (VCR) ordownport process connections. lowest range 7 ... 350 mbar (0,1 ... 5 psi) absolute or relative. highest range 1,28 ... 64 bar (18 ... 900 psi) absolute or relative. Todays instruments are equipped with a digital pc-board, offering high-accuracy, excellent temperature stability and fast response. Features: Resealable metal-to-metal outer seal construction (no rings) Electropolished wetted parts Cleanroom assembled Analog and digital I/O, with optionally integrated interface to DeviceNetTM, Profibus-DP®, Modbus-RTU or FLOW-BUS High accuracy and repeatability Stable control, even at varying process volumes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EL-PRESS Metal Sealed Series Pressure Meters/Controllers - Models P-602CM - Bronkhorst USA
Bethlehem, PA, USA
EL-PRESS Metal Sealed Series Pressure Meters/Controllers
Models P-602CM
EL-PRESS Metal Sealed Series Pressure Meters/Controllers Models P-602CM
EL-PRESS Metal Sealed Pressure Meters / Controllers Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality and are therefore especially suitable for meeting the semiconductor industry requirements as well as other high purity gas applications. The base blocks of the Pressure Meters and Controllers have 1/4" face seal male (VCR) ordownport process connections. lowest range 7 ... 350 mbar (0,1 ... 5 psi) absolute or relative. highest range 1,28 ... 64 bar (18 ... 900 psi) absolute or relative. Todays instruments are equipped with a digital pc-board, offering high-accuracy, excellent temperature stability and fast response. Features: Resealable metal-to-metal outer seal construction (no rings) Electropolished wetted parts Cleanroom assembled Analog and digital I/O, with optionally integrated interface to DeviceNetTM, Profibus-DP®, Modbus-RTU or FLOW-BUS High accuracy and repeatability Stable control, even at varying process volumes

EL-PRESS Metal Sealed Pressure Meters / Controllers

Metal Seal Pressure Meters and Controllers of Bronkhorst High-Tech are characterised by their unique, patented metal-to-metal seal construction with excellent resealing capability. Furthermore they distinguish themselves by a high surface quality and are therefore especially suitable for meeting the semiconductor industry requirements as well as other high purity gas applications. The base blocks of the Pressure Meters and Controllers have 1/4" face seal male (VCR) ordownport process connections.

lowest range 7 ... 350 mbar (0,1 ... 5 psi) absolute or relative.
highest range 1,28 ... 64 bar (18 ... 900 psi) absolute or relative.

Todays instruments are equipped with a digital pc-board, offering high-accuracy, excellent temperature stability and fast response.

Features:

  • Resealable metal-to-metal outer seal construction (no rings)
  • Electropolished wetted parts
  • Cleanroom assembled
  • Analog and digital I/O, with optionally integrated interface to
    DeviceNetTM, Profibus-DP®, Modbus-RTU or FLOW-BUS
  • High accuracy and repeatability
  • Stable control, even at varying process volumes
Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Pressure Instruments
Product Number Models P-602CM
Product Name EL-PRESS Metal Sealed Series Pressure Meters/Controllers
Device Category Instrument or Meter; Controller
Sensor Technology Piezoelectric
Pressure Measurement Absolute; Gauge
Material Gas
Features Alarm Indicator (optional feature)
Unlock Full Specs
to access all available technical data