Bronkhorst USA LIQUI-VIEW Base LB25

Description
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.
Datasheet
Description
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIQUI-VIEW Base - LB25 - Bronkhorst USA
Bethlehem, PA, USA
LIQUI-VIEW Base
LB25
LIQUI-VIEW Base LB25
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.

The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number LB25
Product Name LIQUI-VIEW Base
Meter Technology Vortex (Shedding) Meter
Operating Temperature 5 to 185 F (-15 to 85 C)
Process Media Type Liquid
Operating Pressure 0.0 to 174 psi (0.0 to 122 m H2O)
Media Temperature 5 to 185 F (-15 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Precession Vortex Flow Meter - HVPF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Flow Sensors - 4563050 - RS Components, Ltd.
ifm efector inc.
Specs
Product Standards RoHS
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0064 to 6.36 SCFM (0.0108 to 10.8 m³/hr)
View Details
2 suppliers
Corrosion and UV Resistant PVC Calibration Column - CC2000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details