Bronkhorst USA LIQUI-VIEW Base LB15

Description
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.
Datasheet
Description
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIQUI-VIEW Base - LB15 - Bronkhorst USA
Bethlehem, PA, USA
LIQUI-VIEW Base
LB15
LIQUI-VIEW Base LB15
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.

The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number LB15
Product Name LIQUI-VIEW Base
Meter Technology Vortex (Shedding) Meter
Operating Temperature 5 to 185 F (-15 to 85 C)
Process Media Type Liquid
Operating Pressure 0.0 to 174 psi (0.0 to 122 m H2O)
Media Temperature 5 to 185 F (-15 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 199335656 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 4.40 GPM (1.67 to 16.68 L/min)
View Details
PETRO 3003 CHEM - chemical-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 2.64 to 264.00 GPM (10 to 1000 L/min)
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details