Bronkhorst USA LIQUI-VIEW Base LB10

Description
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.
Datasheet
Description
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIQUI-VIEW Base - LB10 - Bronkhorst USA
Bethlehem, PA, USA
LIQUI-VIEW Base
LB10
LIQUI-VIEW Base LB10
The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.

The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number LB10
Product Name LIQUI-VIEW Base
Meter Technology Vortex (Shedding) Meter
Operating Temperature 5 to 185 F (-15 to 85 C)
Process Media Type Liquid
Operating Pressure 0.0 to 174 psi (0.0 to 122 m H2O)
Media Temperature 5 to 185 F (-15 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Flow transmitter - SFTE-10U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
Corrosion and UV Resistant PVC Calibration Column - CC250EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details