The LIQUI-VIEW Base series operate on the vortex principle. The obstruction (bluff body) placed in the flow of the liquid sheds vortices downstream at a frequency proportional to the velocity of the liquid. This pattern of vortices is named the Von Krmn vortex street. A piezo-electric sensor detects the vortices and creates electrical pulses which are proportional to the liquid flow rate. The instruments may be mounted in any position.
| Bronkhorst USA | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | LB08 |
| Product Name | LIQUI-VIEW Base |
| Meter Technology | Vortex (Shedding) Meter |
| Operating Temperature | 5 to 185 F (-15 to 85 C) |
| Process Media Type | Liquid |
| Operating Pressure | 0.0 to 174 psi (0.0 to 122 m H2O) |
| Media Temperature | 5 to 185 F (-15 to 85 C) |