Bronkhorst USA ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min] ES-FLOW ES-113I

Description
ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids canbe measured independent of fluid density, temperature and viscosity. Lowest range 4 ... 200 ml/min Highest flow approx. 1500 ml/min, depending on e.g. the available pressuredrop. Due to the combination of a straight sensor tube with zero dead volume,self-drainabi lity, orbital TIG-welding and hygienic connections, this flowmeter can be used for hygienic applications. Wetted parts are made of stainlesssteel, except for the rubber gaskets at the Triclamp or flange connections.The exterior design is according to IP67. For non-hygienic applications,the instruments can also be equipped with compression type fittings. The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument. Flow control The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic control function forms partof the normal circuitry in the meter.
Datasheet
Description
ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids canbe measured independent of fluid density, temperature and viscosity. Lowest range 4 ... 200 ml/min Highest flow approx. 1500 ml/min, depending on e.g. the available pressuredrop. Due to the combination of a straight sensor tube with zero dead volume,self-drainabi lity, orbital TIG-welding and hygienic connections, this flowmeter can be used for hygienic applications. Wetted parts are made of stainlesssteel, except for the rubber gaskets at the Triclamp or flange connections.The exterior design is according to IP67. For non-hygienic applications,the instruments can also be equipped with compression type fittings. The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument. Flow control The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic control function forms partof the normal circuitry in the meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min] - ES-FLOW ES-113I - Bronkhorst USA
Bethlehem, PA, USA
ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min]
ES-FLOW ES-113I
ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min] ES-FLOW ES-113I
ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids canbe measured independent of fluid density, temperature and viscosity. Lowest range 4 ... 200 ml/min Highest flow approx. 1500 ml/min, depending on e.g. the available pressuredrop. Due to the combination of a straight sensor tube with zero dead volume,self-drainabi lity, orbital TIG-welding and hygienic connections, this flowmeter can be used for hygienic applications. Wetted parts are made of stainlesssteel, except for the rubber gaskets at the Triclamp or flange connections.The exterior design is according to IP67. For non-hygienic applications,the instruments can also be equipped with compression type fittings. The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument. Flow control The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic control function forms partof the normal circuitry in the meter.

ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers

General

ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids canbe measured independent of fluid density, temperature and viscosity.

Lowest range 4 ... 200 ml/min Highest flow approx. 1500 ml/min, depending on e.g. the available pressuredrop.

Due to the combination of a straight sensor tube with zero dead volume,self-drainability, orbital TIG-welding and hygienic connections, this flowmeter can be used for hygienic applications. Wetted parts are made of stainlesssteel, except for the rubber gaskets at the Triclamp or flange connections.The exterior design is according to IP67. For non-hygienic applications,the instruments can also be equipped with compression type fittings.
The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument.

Flow control

The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic control function forms partof the normal circuitry in the meter.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number ES-FLOW ES-113I
Product Name ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min]
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Controller; Recorder / Totalizer Functions; Sanitary Applications Rated
Product Standards RoHS
Operating Temperature 50 to 140 F (10 to 60 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters - MC2K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details