Bronkhorst USA ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min] ES-FLOW ES-103I

Description
ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids canbe measured independent of fluid density, temperature and viscosity. Lowest range 4 ... 200 ml/min Highest flow approx. 1500 ml/min, depending on e.g. the available pressuredrop. Due to the combination of a straight sensor tube with zero dead volume,self-drainabi lity, orbital TIG-welding and hygienic connections, this flowmeter can be used for hygienic applications. Wetted parts are made of stainlesssteel, except for the rubber gaskets at the Triclamp or flange connections.The exterior design is according to IP67. For non-hygienic applications,the instruments can also be equipped with compression type fittings. The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument. Flow control The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic control function forms partof the normal circuitry in the meter.
Datasheet
Description
ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids canbe measured independent of fluid density, temperature and viscosity. Lowest range 4 ... 200 ml/min Highest flow approx. 1500 ml/min, depending on e.g. the available pressuredrop. Due to the combination of a straight sensor tube with zero dead volume,self-drainabi lity, orbital TIG-welding and hygienic connections, this flowmeter can be used for hygienic applications. Wetted parts are made of stainlesssteel, except for the rubber gaskets at the Triclamp or flange connections.The exterior design is according to IP67. For non-hygienic applications,the instruments can also be equipped with compression type fittings. The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument. Flow control The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic control function forms partof the normal circuitry in the meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min] - ES-FLOW ES-103I - Bronkhorst USA
Bethlehem, PA, USA
ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min]
ES-FLOW ES-103I
ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min] ES-FLOW ES-103I
ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids canbe measured independent of fluid density, temperature and viscosity. Lowest range 4 ... 200 ml/min Highest flow approx. 1500 ml/min, depending on e.g. the available pressuredrop. Due to the combination of a straight sensor tube with zero dead volume,self-drainabi lity, orbital TIG-welding and hygienic connections, this flowmeter can be used for hygienic applications. Wetted parts are made of stainlesssteel, except for the rubber gaskets at the Triclamp or flange connections.The exterior design is according to IP67. For non-hygienic applications,the instruments can also be equipped with compression type fittings. The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument. Flow control The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic control function forms partof the normal circuitry in the meter.

ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers

General

ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide range of liquids canbe measured independent of fluid density, temperature and viscosity.

Lowest range 4 ... 200 ml/min Highest flow approx. 1500 ml/min, depending on e.g. the available pressuredrop.

Due to the combination of a straight sensor tube with zero dead volume,self-drainability, orbital TIG-welding and hygienic connections, this flowmeter can be used for hygienic applications. Wetted parts are made of stainlesssteel, except for the rubber gaskets at the Triclamp or flange connections.The exterior design is according to IP67. For non-hygienic applications,the instruments can also be equipped with compression type fittings.
The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument.

Flow control

The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic control function forms partof the normal circuitry in the meter.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number ES-FLOW ES-103I
Product Name ES-FLOW Ultrasonic Flow Meter [4 .. 1500 ml/min]
Meter Technology Ultrasonic
Features Built-in Alarm Indicator; Controller; Recorder / Totalizer Functions; Sanitary Applications Rated
Product Standards RoHS
Operating Temperature 50 to 140 F (10 to 60 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 1860049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.5297 SCFM (0.0600 to 0.9003 m³/hr)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details