Brodersen Controls A/S Timer, Multifunction; Contact Configuration Brodersen XMW-S1

Description
TIMER, MULTIFUNCTION; Contact Configuration:SPDT; Nom Input Voltage:265V; Time Min:0.6s; Time Max:60h; Timing Adjustment:-; Relay Mounting:Quick Connect; SVHC:No SVHC (20-Jun-2013); Adjustment Type:Rotary Switch; Contact Current AC
Datasheet
Description
TIMER, MULTIFUNCTION; Contact Configuration:SPDT; Nom Input Voltage:265V; Time Min:0.6s; Time Max:60h; Timing Adjustment:-; Relay Mounting:Quick Connect; SVHC:No SVHC (20-Jun-2013); Adjustment Type:Rotary Switch; Contact Current AC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Multifunction; Contact Configuration Brodersen - 69C6667 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Multifunction; Contact Configuration Brodersen
69C6667
Timer, Multifunction; Contact Configuration Brodersen 69C6667
TIMER, MULTIFUNCTION; Contact Configuration:SPDT; Nom Input Voltage:265V; Time Min:0.6s; Time Max:60h; Timing Adjustment:-; Relay Mounting:Quick Connect; SVHC:No SVHC (20-Jun-2013); Adjustment Type:Rotary Switch; Contact Current AC

TIMER, MULTIFUNCTION; Contact Configuration:SPDT; Nom Input Voltage:265V; Time Min:0.6s; Time Max:60h; Timing Adjustment:-; Relay Mounting:Quick Connect; SVHC:No SVHC (20-Jun-2013); Adjustment Type:Rotary Switch; Contact Current AC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 69C6667
Product Name Timer, Multifunction; Contact Configuration Brodersen
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-906 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details