Brodersen Controls A/S Relay, Process Converter; Output Accuracy Brodersen PXU-20.924

Description
RELAY, PROCESS CONVERTER; Output Accuracy:-5% to 0.5%; Supply Voltage:24V; No. of Channels:1; Isolation Input:Isolated; SVHC:No SVHC (20-Jun-2013); Accuracy:1%; External Depth:104mm; External Length / Height:80mm; External
Datasheet
Description
RELAY, PROCESS CONVERTER; Output Accuracy:-5% to 0.5%; Supply Voltage:24V; No. of Channels:1; Isolation Input:Isolated; SVHC:No SVHC (20-Jun-2013); Accuracy:1%; External Depth:104mm; External Length / Height:80mm; External
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Process Converter; Output Accuracy Brodersen - 69C3878 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Process Converter; Output Accuracy Brodersen
69C3878
Relay, Process Converter; Output Accuracy Brodersen 69C3878
RELAY, PROCESS CONVERTER; Output Accuracy:-5% to 0.5%; Supply Voltage:24V; No. of Channels:1; Isolation Input:Isolated; SVHC:No SVHC (20-Jun-2013); Accuracy:1%; External Depth:104mm; External Length / Height:80mm; External

RELAY, PROCESS CONVERTER; Output Accuracy:-5% to 0.5%; Supply Voltage:24V; No. of Channels:1; Isolation Input:Isolated; SVHC:No SVHC (20-Jun-2013); Accuracy:1%; External Depth:104mm; External Length / Height:80mm; External

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 69C3878
Product Name Relay, Process Converter; Output Accuracy Brodersen
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Isolation - Digital Isolators - 2DIB1401F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18/30 V dc
View Details