Broadcom Inc. Embedded - Embedded - Microprocessors - XLS408WD1000 XLS408WD1000

Description
Manufacturer: Broadcom Limited Win Source Part Number: 214563-XLS408WD1000 Series: * Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 214563-XLS408WD1000 Series: * Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XLS408WD1000 - 214563-XLS408WD1000 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLS408WD1000
214563-XLS408WD1000
Embedded - Embedded - Microprocessors - XLS408WD1000 214563-XLS408WD1000
Manufacturer: Broadcom Limited Win Source Part Number: 214563-XLS408WD1000 Series: * Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 214563-XLS408WD1000
Series: *
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-XLS408WD1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLS408WD1000
Embedded Microprocessor MPU 694-XLS408WD1000
845 FCBGA+HS 31X31MM Product overview: XLS408WD1000 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS408WD1000 can be used for catalog matching and distributor lookup.

845 FCBGA+HS 31X31MM Product overview: XLS408WD1000 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS408WD1000 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 214563-XLS408WD1000 694-XLS408WD1000
Product Name Embedded - Embedded - Microprocessors - XLS408WD1000 Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6411BSCGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers
Embedded - Microprocessors - AM3703CUSA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details