Broadcom Inc. BGA Embedded Microprocessor MPU XLS208XD0750-11

Description
845 BGA+HS 31X31MM / Microprocessor IC * Product overview: XLS208XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208XD0750-11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
845 BGA+HS 31X31MM / Microprocessor IC * Product overview: XLS208XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208XD0750-11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Embedded Microprocessor MPU - 694-XLS208XD0750-11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-XLS208XD0750-11
BGA Embedded Microprocessor MPU 694-XLS208XD0750-11
845 BGA+HS 31X31MM / Microprocessor IC * Product overview: XLS208XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208XD0750-11 can be used for catalog matching and distributor lookup.

845 BGA+HS 31X31MM / Microprocessor IC * Product overview: XLS208XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208XD0750-11 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XLS208XD0750-11 - 939815-XLS208XD0750-11 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLS208XD0750-11
939815-XLS208XD0750-11
Embedded - Embedded - Microprocessors - XLS208XD0750-11 939815-XLS208XD0750-11
Manufacturer: Broadcom Limited Win Source Part Number: 939815-XLS208XD0750- 11 Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 939815-XLS208XD0750-11
Series: *
Features: Microprocessor IC series
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Microprocessors - XLS208XD0750-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLS208XD0750-11
Microprocessors XLS208XD0750-11
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLS208XD0750-11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLS208XD0750-11
Embedded - Microprocessors XLS208XD0750-11
845 BGA+HS 31X31MM

845 BGA+HS 31X31MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLS208XD0750-11 939815-XLS208XD0750-11 XLS208XD0750-11 XLS208XD0750-11
Product Name BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XLS208XD0750-11 Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details