Broadcom Inc. Embedded - Embedded - Microprocessors - XLS208WD0750-11 XLS208WD0750-11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 939814-XLS208WD0750- 11 Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 939814-XLS208WD0750- 11 Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XLS208WD0750-11 - 939814-XLS208WD0750-11 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLS208WD0750-11
939814-XLS208WD0750-11
Embedded - Embedded - Microprocessors - XLS208WD0750-11 939814-XLS208WD0750-11
Manufacturer: Broadcom Limited Win Source Part Number: 939814-XLS208WD0750- 11 Series: * Features: Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 939814-XLS208WD0750-11
Series: *
Features: Microprocessor IC series
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)

Buy Now
BGA Embedded Microprocessor MPU - 694-XLS208WD0750-11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microprocessor MPU
694-XLS208WD0750-11
BGA Embedded Microprocessor MPU 694-XLS208WD0750-11
845 BGA+HS 31X31MM / Microprocessor IC * Product overview: XLS208WD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208WD0750-11 can be used for catalog matching and distributor lookup.

845 BGA+HS 31X31MM / Microprocessor IC * Product overview: XLS208WD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208WD0750-11 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - XLS208WD0750-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLS208WD0750-11
Microprocessors XLS208WD0750-11
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLS208WD0750-11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLS208WD0750-11
Embedded - Microprocessors XLS208WD0750-11
845 BGA+HS 31X31MM

845 BGA+HS 31X31MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 939814-XLS208WD0750-11 694-XLS208WD0750-11 XLS208WD0750-11 XLS208WD0750-11
Product Name Embedded - Embedded - Microprocessors - XLS208WD0750-11 BGA Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X70-V/4PB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details