Broadcom Inc. 750MHZ Embedded Microprocessor MPU XLS208SXD0750-11

Description
IC PROCESSOR 750MHZ IND / Microprocessor IC - Product overview: XLS208SXD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208SXD0750-11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PROCESSOR 750MHZ IND / Microprocessor IC - Product overview: XLS208SXD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208SXD0750-11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750MHZ Embedded Microprocessor MPU - 694-XLS208SXD0750-11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MHZ Embedded Microprocessor MPU
694-XLS208SXD0750-11
750MHZ Embedded Microprocessor MPU 694-XLS208SXD0750-11
IC PROCESSOR 750MHZ IND / Microprocessor IC - Product overview: XLS208SXD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208SXD0750-11 can be used for catalog matching and distributor lookup.

IC PROCESSOR 750MHZ IND / Microprocessor IC - Product overview: XLS208SXD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS208SXD0750-11 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XLS208SXD0750-11 - 904015-XLS208SXD0750-11 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLS208SXD0750-11
904015-XLS208SXD0750-11
Embedded - Embedded - Microprocessors - XLS208SXD0750-11 904015-XLS208SXD0750-11
Manufacturer: Broadcom Limited Win Source Part Number: 904015-XLS208SXD0750 -11 Features: - Microprocessor IC series Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 904015-XLS208SXD0750-11
Features: - Microprocessor IC series
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now
Embedded - Microprocessors - XLS208SXD0750-11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLS208SXD0750-11
Embedded - Microprocessors XLS208SXD0750-11
IC PROCESSOR 750MHZ IND

IC PROCESSOR 750MHZ IND

Supplier's Site Datasheet
Microprocessors - XLS208SXD0750-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLS208SXD0750-11
Microprocessors XLS208SXD0750-11
Microprocessor IC -

Microprocessor IC -

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLS208SXD0750-11 904015-XLS208SXD0750-11 XLS208SXD0750-11 XLS208SXD0750-11
Product Name 750MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XLS208SXD0750-11 Embedded - Microprocessors Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded - Microprocessors - D6417750SVBT133V - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details