Broadcom Inc. Embedded - Embedded - Microprocessors - XLS104XD0750-11 XLS104XD0750-11

Description
Manufacturer: Broadcom Limited Win Source Part Number: 214562-XLS104XD0750- 11 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 214562-XLS104XD0750- 11 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XLS104XD0750-11 - 214562-XLS104XD0750-11 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLS104XD0750-11
214562-XLS104XD0750-11
Embedded - Embedded - Microprocessors - XLS104XD0750-11 214562-XLS104XD0750-11
Manufacturer: Broadcom Limited Win Source Part Number: 214562-XLS104XD0750- 11 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 214562-XLS104XD0750-11
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
750MHZ Embedded Microprocessor MPU - 694-XLS104XD0750-11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MHZ Embedded Microprocessor MPU
694-XLS104XD0750-11
750MHZ Embedded Microprocessor MPU 694-XLS104XD0750-11
XLS104 750MHZ NOMINAL 845BGP PRO / Microprocessor IC * Product overview: XLS104XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS104XD0750-11 can be used for catalog matching and distributor lookup.

XLS104 750MHZ NOMINAL 845BGP PRO / Microprocessor IC * Product overview: XLS104XD0750-11 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 750MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLS104XD0750-11 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - XLS104XD0750-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLS104XD0750-11
Microprocessors XLS104XD0750-11
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLS104XD0750-11 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLS104XD0750-11
Embedded - Microprocessors XLS104XD0750-11
XLS104 750MHZ NOMINAL 845BGP PRO

XLS104 750MHZ NOMINAL 845BGP PRO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 214562-XLS104XD0750-11 694-XLS104XD0750-11 XLS104XD0750-11 XLS104XD0750-11
Product Name Embedded - Embedded - Microprocessors - XLS104XD0750-11 750MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKBD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
Embedded - Microprocessors - AM29116DC - Lingto Electronic Limited
Specs
Microprocessor Family Am29116
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details