Broadcom Inc. Low-Power 1.0GHZ Embedded Microprocessor MPU XLR73234XLPD1000

Description
XLR732 C4 1.0GHZ LOW POWER PROCE Product overview: XLR73234XLPD1000 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLR73234XLPD1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XLR732 C4 1.0GHZ LOW POWER PROCE Product overview: XLR73234XLPD1000 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLR73234XLPD1000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power 1.0GHZ Embedded Microprocessor MPU - 694-XLR73234XLPD1000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 1.0GHZ Embedded Microprocessor MPU
694-XLR73234XLPD1000
Low-Power 1.0GHZ Embedded Microprocessor MPU 694-XLR73234XLPD1000
XLR732 C4 1.0GHZ LOW POWER PROCE Product overview: XLR73234XLPD1000 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLR73234XLPD1000 can be used for catalog matching and distributor lookup.

XLR732 C4 1.0GHZ LOW POWER PROCE Product overview: XLR73234XLPD1000 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Low-Power, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLR73234XLPD1000 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XLR73234XLPD1000 - 800112-XLR73234XLPD1000 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLR73234XLPD1000
800112-XLR73234XLPD1000
Embedded - Embedded - Microprocessors - XLR73234XLPD1000 800112-XLR73234XLPD1000
Manufacturer: Broadcom Limited Win Source Part Number: 800112-XLR73234XLPD1 000 Series: * Part Status: Obsolete(EOL) Family Name: XLR73234XLPD1000 Categories: Uncategorized Introduction Date: January 01, 2000 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 800112-XLR73234XLPD1000
Series: *
Part Status: Obsolete(EOL)
Family Name: XLR73234XLPD1000
Categories: Uncategorized
Introduction Date: January 01, 2000
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - XLR73234XLPD1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLR73234XLPD1000
Microprocessors XLR73234XLPD1000
Microprocessor IC *

Microprocessor IC *

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
XLR73234XLPD1000
Integrated Circuits (ICs) - Embedded - Microprocessors XLR73234XLPD1000
XLR732 C4 1.0GHZ LOW POWER PROCE

XLR732 C4 1.0GHZ LOW POWER PROCE

Supplier's Site
Embedded - Microprocessors - XLR73234XLPD1000 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLR73234XLPD1000
Embedded - Microprocessors XLR73234XLPD1000
XLR732 C4 1.0GHZ LOW POWER PROCE

XLR732 C4 1.0GHZ LOW POWER PROCE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLR73234XLPD1000 800112-XLR73234XLPD1000 XLR73234XLPD1000 XLR73234XLPD1000 XLR73234XLPD1000
Product Name Low-Power 1.0GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XLR73234XLPD1000 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Microprocessors - EN80C186XL-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details