Broadcom Inc. Embedded Microprocessor MPU XLP316XD1200-21

Description
1428 FCBGA+HS 40X40MM / Microprocessor IC * Product overview: XLP316XD1200-21 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP316XD1200-21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1428 FCBGA+HS 40X40MM / Microprocessor IC * Product overview: XLP316XD1200-21 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP316XD1200-21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-XLP316XD1200-21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP316XD1200-21
Embedded Microprocessor MPU 694-XLP316XD1200-21
1428 FCBGA+HS 40X40MM / Microprocessor IC * Product overview: XLP316XD1200-21 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP316XD1200-21 can be used for catalog matching and distributor lookup.

1428 FCBGA+HS 40X40MM / Microprocessor IC * Product overview: XLP316XD1200-21 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP316XD1200-21 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XLP316XD1200-21 - 904013-XLP316XD1200-21 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLP316XD1200-21
904013-XLP316XD1200-21
Embedded - Embedded - Microprocessors - XLP316XD1200-21 904013-XLP316XD1200-21
Manufacturer: Broadcom Limited Win Source Part Number: 904013-XLP316XD1200- 21 Series: * Features: Microprocessor IC series Package: Tray Family Name: XLP316 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 904013-XLP316XD1200-21
Series: *
Features: Microprocessor IC series
Package: Tray
Family Name: XLP316
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Microprocessors - XLP316XD1200-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP316XD1200-21
Microprocessors XLP316XD1200-21
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLP316XD1200-21 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP316XD1200-21
Embedded - Microprocessors XLP316XD1200-21
1428 FCBGA+HS 40X40MM

1428 FCBGA+HS 40X40MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLP316XD1200-21 904013-XLP316XD1200-21 XLP316XD1200-21 XLP316XD1200-21
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XLP316XD1200-21 Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5746ABZXAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3517AZERC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details