Broadcom Inc. Embedded Microprocessor MPU XLP208B0IFSBS0050G

Description
FCBGA+HS 29 / Microprocessor IC * Product overview: XLP208B0IFSBS0050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSBS005 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FCBGA+HS 29 / Microprocessor IC * Product overview: XLP208B0IFSBS0050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSBS005 0G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-XLP208B0IFSBS0050G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP208B0IFSBS0050G
Embedded Microprocessor MPU 694-XLP208B0IFSBS0050G
FCBGA+HS 29 / Microprocessor IC * Product overview: XLP208B0IFSBS0050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSBS005 0G can be used for catalog matching and distributor lookup.

FCBGA+HS 29 / Microprocessor IC * Product overview: XLP208B0IFSBS0050G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSBS0050G can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - XLP208B0IFSBS0050G - 1094658-XLP208B0IFSBS0050G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLP208B0IFSBS0050G
1094658-XLP208B0IFSBS0050G
Embedded - Embedded - Microprocessors - XLP208B0IFSBS0050G 1094658-XLP208B0IFSBS0050G
Manufacturer: Broadcom Limited Win Source Part Number: 1094658-XLP208B0IFSB S0050G Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1094658-XLP208B0IFSBS0050G
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Microprocessors - XLP208B0IFSBS0050G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP208B0IFSBS0050G
Microprocessors XLP208B0IFSBS0050G
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLP208B0IFSBS0050G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP208B0IFSBS0050G
Embedded - Microprocessors XLP208B0IFSBS0050G
FCBGA+HS 29

FCBGA+HS 29

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-XLP208B0IFSBS0050G 1094658-XLP208B0IFSBS0050G XLP208B0IFSBS0050G XLP208B0IFSBS0050G
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - XLP208B0IFSBS0050G Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1806BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Microprocessors - PCX8240VTPU200EZD3 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 603e
View Details
3 suppliers